Samsung logo

Samsung RF NP-RF511-S04DE laptop Intel® Core™ i5 i5-2410M 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77880
Info modified on:
27 Jan 2025, 08:12:01
Short summary description Samsung RF NP-RF511-S04DE laptop Intel® Core™ i5 i5-2410M 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black:

Samsung RF NP-RF511-S04DE, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 640 GB

Long summary description Samsung RF NP-RF511-S04DE laptop Intel® Core™ i5 i5-2410M 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black:

Samsung RF NP-RF511-S04DE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: Blu-Ray ROM. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.