Samsung logo

Samsung RF NP-RF511 Intel® Core™ i7 i7-2630QM Laptop 39.6 cm (15.6") HD+ 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78410
Info modified on:
25 Jan 2025, 22:48:16
Short summary description Samsung RF NP-RF511 Intel® Core™ i7 i7-2630QM Laptop 39.6 cm (15.6") HD+ 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black:

Samsung RF NP-RF511, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 1600 x 900 pixels, 6 GB, 750 GB

Long summary description Samsung RF NP-RF511 Intel® Core™ i7 i7-2630QM Laptop 39.6 cm (15.6") HD+ 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black:

Samsung RF NP-RF511. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.