Samsung logo

Samsung RC 530 Intel® Core™ i5 i5-2430M 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72884
Info modified on:
25 Jan 2025, 22:35:14
Short summary description Samsung RC 530 Intel® Core™ i5 i5-2430M 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black:

Samsung RC 530, Intel® Core™ i5, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description Samsung RC 530 Intel® Core™ i5 i5-2430M 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black:

Samsung RC 530. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.