Samsung RC RC512-S01US, Intel® Core™ i7, 2 GHz, 38.9 cm (15.3"), 1366 x 768 pixels, 6 GB, 750 GB
Samsung RC RC512-S01US. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 38.9 cm (15.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 4G. Operating system installed: Windows 7 Home Premium. Product colour: Black