Samsung logo

Samsung R R780-JS06 Intel® Core™ i7 i7-620M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium Red

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45341
Info modified on:
22 Jan 2025, 05:56:28
Short summary description Samsung R R780-JS06 Intel® Core™ i7 i7-620M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium Red:

Samsung R R780-JS06, Intel® Core™ i7, 2.66 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 640 GB

Long summary description Samsung R R780-JS06 Intel® Core™ i7 i7-620M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium Red:

Samsung R R780-JS06. Processor family: Intel® Core™ i7, Processor model: i7-620M, Processor frequency: 2.66 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 330M. Operating system installed: Windows 7 Home Premium. Product colour: Red. Weight: 2.84 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.