Samsung logo

Samsung R R730-JT05DE Intel® Pentium® P6100 43.9 cm (17.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® G310M Windows 7 Home Premium Black, Red

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47086
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung R R730-JT05DE Intel® Pentium® P6100 43.9 cm (17.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® G310M Windows 7 Home Premium Black, Red:

Samsung R R730-JT05DE, Intel® Pentium®, 2 GHz, 43.9 cm (17.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung R R730-JT05DE Intel® Pentium® P6100 43.9 cm (17.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® G310M Windows 7 Home Premium Black, Red:

Samsung R R730-JT05DE. Processor family: Intel® Pentium®, Processor model: P6100, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® G310M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Red. Weight: 2.84 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.