Samsung logo

Samsung R NP-R730-JA05BE laptop Intel® Pentium® Dual-Core T4400 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38267
Info modified on:
24 Jan 2025, 20:42:15
Short summary description Samsung R NP-R730-JA05BE laptop Intel® Pentium® Dual-Core T4400 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Silver:

Samsung R NP-R730-JA05BE, Intel® Pentium® Dual-Core, 2.2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description Samsung R NP-R730-JA05BE laptop Intel® Pentium® Dual-Core T4400 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Silver:

Samsung R NP-R730-JA05BE. Processor family: Intel® Pentium® Dual-Core, Processor model: T4400, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 2.84 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.