Samsung R R720-FS03UK, Intel® Core™2 Duo, 2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 320 GB
Samsung R R720-FS03UK. Processor family: Intel® Core™2 Duo, Processor model: T6400, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobilty Radeon HD 4330. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2.88 kg