Samsung logo

Samsung R710-AS07 Intel® Core™2 Duo P7350 43.2 cm (17") 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce Go 9600M Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52106
Info modified on:
22 Jan 2025, 05:32:47
Short summary description Samsung R710-AS07 Intel® Core™2 Duo P7350 43.2 cm (17") 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce Go 9600M Windows Vista Home Premium:

Samsung R710-AS07, Intel® Core™2 Duo, 2 GHz, 43.2 cm (17"), 1440 x 900 pixels, 3 GB, 250 GB

Long summary description Samsung R710-AS07 Intel® Core™2 Duo P7350 43.2 cm (17") 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce Go 9600M Windows Vista Home Premium:

Samsung R710-AS07. Processor family: Intel® Core™2 Duo, Processor model: P7350, Processor frequency: 2 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA GeForce Go 9600M. Operating system installed: Windows Vista Home Premium. Weight: 3.08 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.