Samsung logo

Samsung R R70-A007 Intel® Core™2 Duo T7250 39.1 cm (15.4") 4 GB DDR2-SDRAM 200 GB NVIDIA GeForce 8600 GS Windows Vista Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30808
Info modified on:
23 Jan 2025, 19:09:03
Short summary description Samsung R R70-A007 Intel® Core™2 Duo T7250 39.1 cm (15.4") 4 GB DDR2-SDRAM 200 GB NVIDIA GeForce 8600 GS Windows Vista Home Premium Black:

Samsung R R70-A007, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 4 GB, 200 GB

Long summary description Samsung R R70-A007 Intel® Core™2 Duo T7250 39.1 cm (15.4") 4 GB DDR2-SDRAM 200 GB NVIDIA GeForce 8600 GS Windows Vista Home Premium Black:

Samsung R R70-A007. Processor family: Intel® Core™2 Duo, Processor model: T7250, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 8600 GS. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.