Samsung logo

Samsung R R700 Laptop Intel® Core™2 Duo T5450 43.2 cm (17") 2 GB 250 GB NVIDIA® GeForce® 8400 GS Windows Vista Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144542
Info modified on:
22 Jan 2025, 04:50:54
Short summary description Samsung R R700 Laptop Intel® Core™2 Duo T5450 43.2 cm (17") 2 GB 250 GB NVIDIA® GeForce® 8400 GS Windows Vista Home Premium Black:

Samsung R R700 Laptop, Intel® Core™2 Duo, 1.66 GHz, 43.2 cm (17"), 1440 x 900 pixels, 2 GB, 250 GB

Long summary description Samsung R R700 Laptop Intel® Core™2 Duo T5450 43.2 cm (17") 2 GB 250 GB NVIDIA® GeForce® 8400 GS Windows Vista Home Premium Black:

Samsung R R700 Laptop. Processor family: Intel® Core™2 Duo, Processor model: T5450, Processor frequency: 1.66 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 8400 GS. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 3.18 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.