Samsung R R620 XE6V 6400, Intel® Core™2 Duo, 2 GHz, 40.6 cm (16"), 1366 x 768 pixels, 4 GB, 320 GB
Samsung R R620 XE6V 6400. Processor family: Intel® Core™2 Duo, Processor model: T6400, Processor frequency: 2 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 4650. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2.75 kg