Samsung logo

Samsung R610-FS03 Intel Pentium Mobile T5800 40.6 cm (16") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40281
Info modified on:
25 Jan 2025, 22:48:07
Short summary description Samsung R610-FS03 Intel Pentium Mobile T5800 40.6 cm (16") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium:

Samsung R610-FS03, Intel Pentium Mobile, 2 GHz, 40.6 cm (16"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Samsung R610-FS03 Intel Pentium Mobile T5800 40.6 cm (16") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium:

Samsung R610-FS03. Processor family: Intel Pentium Mobile, Processor model: T5800, Processor frequency: 2 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA® GeForce® 9200M GS. Operating system installed: Windows Vista Home Premium. Weight: 2.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.