Samsung logo

Samsung R NP-R610-AS03AU laptop Intel® Core™2 Duo T6600 40.6 cm (16") 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce Go 9200M GS Windows Vista Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124838
Info modified on:
23 Jan 2025, 18:57:33
Short summary description Samsung R NP-R610-AS03AU laptop Intel® Core™2 Duo T6600 40.6 cm (16") 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce Go 9200M GS Windows Vista Home Premium:

Samsung R NP-R610-AS03AU, Intel® Core™2 Duo, 2.2 GHz, 40.6 cm (16"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Samsung R NP-R610-AS03AU laptop Intel® Core™2 Duo T6600 40.6 cm (16") 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce Go 9200M GS Windows Vista Home Premium:

Samsung R NP-R610-AS03AU. Processor family: Intel® Core™2 Duo, Processor model: T6600, Processor frequency: 2.2 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce Go 9200M GS. Operating system installed: Windows Vista Home Premium. Weight: 2.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.