Samsung logo

Samsung R NP-R560-FS01DE laptop Intel® Core™2 Duo T6400 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9600M Windows Vista Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83901
Info modified on:
25 Jan 2025, 22:19:50
Short summary description Samsung R NP-R560-FS01DE laptop Intel® Core™2 Duo T6400 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9600M Windows Vista Home Premium Black:

Samsung R NP-R560-FS01DE, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 4 GB, 320 GB

Long summary description Samsung R NP-R560-FS01DE laptop Intel® Core™2 Duo T6400 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9600M Windows Vista Home Premium Black:

Samsung R NP-R560-FS01DE. Processor family: Intel® Core™2 Duo, Processor model: T6400, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce 9600M. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.