Samsung R R560-Aura P8600 Digano, Intel® Core™2 Duo, 2.4 GHz, 39.1 cm (15.4"), 4 GB, 500 GB, Windows Vista Home Premium
Samsung R R560-Aura P8600 Digano. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2.4 GHz. Display diagonal: 39.1 cm (15.4"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Home Premium. Product colour: Black, Red. Weight: 2.7 kg