Samsung logo

Samsung R R560-Aura P9500 Dakota Intel® Core™2 Duo 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium Black

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66000
Info modified on:
22 Jan 2025, 05:09:50
Short summary description Samsung R R560-Aura P9500 Dakota Intel® Core™2 Duo 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium Black:

Samsung R R560-Aura P9500 Dakota, Intel® Core™2 Duo, 2.53 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 4 GB, 320 GB

Long summary description Samsung R R560-Aura P9500 Dakota Intel® Core™2 Duo 39.1 cm (15.4") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium Black:

Samsung R R560-Aura P9500 Dakota. Processor family: Intel® Core™2 Duo, Processor model: P9500, Processor frequency: 2.53 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.