Samsung logo

Samsung R R540-JS0BES Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94758
Info modified on:
23 Jan 2025, 18:48:55
Short summary description Samsung R R540-JS0BES Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium:

Samsung R R540-JS0BES, Intel® Core™ i3, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung R R540-JS0BES Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium:

Samsung R R540-JS0BES. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Weight: 2.4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.