Samsung logo

Samsung R R540 Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA 950 Windows 7 Home Basic

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86279
Info modified on:
27 Jan 2025, 08:25:22
Short summary description Samsung R R540 Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA 950 Windows 7 Home Basic:

Samsung R R540, Intel® Core™ i3, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Samsung R R540 Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA 950 Windows 7 Home Basic:

Samsung R R540. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows 7 Home Basic. Weight: 2.4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.