Samsung logo

Samsung R NP-R530-JT50 Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Red, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184801
Info modified on:
22 Jan 2025, 05:41:53
Short summary description Samsung R NP-R530-JT50 Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Red, Silver:

Samsung R NP-R530-JT50, Intel® Core™ i3, 2.13 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Samsung R NP-R530-JT50 Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Red, Silver:

Samsung R NP-R530-JT50. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 310M. Operating system installed: Windows 7 Home Premium. Product colour: Red, Silver. Weight: 2.5 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.