Samsung logo

Samsung R NP-R530-JB01UK laptop Intel® Core™ i3 i3-330M 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Red, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101717
Info modified on:
02 Feb 2025, 23:01:47
Short summary description Samsung R NP-R530-JB01UK laptop Intel® Core™ i3 i3-330M 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Red, Silver:

Samsung R NP-R530-JB01UK, Intel® Core™ i3, 2.13 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Samsung R NP-R530-JB01UK laptop Intel® Core™ i3 i3-330M 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Red, Silver:

Samsung R NP-R530-JB01UK. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Red, Silver. Weight: 2.5 kg

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.