Samsung R NP-R530-JA01DE, Intel® Celeron®, 1.9 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB
Samsung R NP-R530-JA01DE. Processor family: Intel® Celeron®, Processor model: T3100, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Weight: 2.5 kg