Samsung logo

Samsung R R528-DA01IN Intel® Pentium® Dual-Core T4400 Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 250 GB HDD FreeDOS Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146589
Info modified on:
23 Jan 2025, 19:06:23
Short summary description Samsung R R528-DA01IN Intel® Pentium® Dual-Core T4400 Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 250 GB HDD FreeDOS Grey:

Samsung R R528-DA01IN, Intel® Pentium® Dual-Core, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Samsung R R528-DA01IN Intel® Pentium® Dual-Core T4400 Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 250 GB HDD FreeDOS Grey:

Samsung R R528-DA01IN. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Dual-Core, Processor model: T4400, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: FreeDOS. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.