Samsung logo

Samsung R R520-FS01 Intel Pentium Mobile T3400 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Premium Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41532
Info modified on:
02 Feb 2025, 23:07:02
Short summary description Samsung R R520-FS01 Intel Pentium Mobile T3400 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Premium Silver:

Samsung R R520-FS01, Intel Pentium Mobile, 2.16 GHz, 39.1 cm (15.4"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Samsung R R520-FS01 Intel Pentium Mobile T3400 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Premium Silver:

Samsung R R520-FS01. Processor family: Intel Pentium Mobile, Processor model: T3400, Processor frequency: 2.16 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobilty Radeon HD 4330. Operating system installed: Windows Vista Home Premium. Product colour: Silver. Weight: 2.55 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.