Samsung logo

Samsung R R520-FA04UK Intel® Core™2 Duo T6400 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB Intel® GMA X4500 Windows Vista Home Premium Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35640
Info modified on:
27 Jan 2025, 08:14:15
Short summary description Samsung R R520-FA04UK Intel® Core™2 Duo T6400 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB Intel® GMA X4500 Windows Vista Home Premium Black, Silver:

Samsung R R520-FA04UK, Intel® Core™2 Duo, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung R R520-FA04UK Intel® Core™2 Duo T6400 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB Intel® GMA X4500 Windows Vista Home Premium Black, Silver:

Samsung R R520-FA04UK. Processor family: Intel® Core™2 Duo, Processor model: T6400, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows Vista Home Premium. Product colour: Black, Silver. Weight: 2.55 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.