Samsung logo

Samsung R NP-R519-XA02ES laptop Intel Pentium Mobile T4200 39.6 cm (15.6") 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Basic Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
218893
Info modified on:
22 Jan 2025, 05:38:59
Short summary description Samsung R NP-R519-XA02ES laptop Intel Pentium Mobile T4200 39.6 cm (15.6") 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Basic Black:

Samsung R NP-R519-XA02ES, Intel Pentium Mobile, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 250 GB

Long summary description Samsung R NP-R519-XA02ES laptop Intel Pentium Mobile T4200 39.6 cm (15.6") 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Basic Black:

Samsung R NP-R519-XA02ES. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Basic. Product colour: Black. Weight: 2.56 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.