Samsung logo

Samsung R R519-Aura T4300 Dunya Intel® Pentium® Dual-Core 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Intel® GMA X4500MHD Windows 7 Home Premium

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79443
Info modified on:
23 Jan 2025, 19:00:26
Short summary description Samsung R R519-Aura T4300 Dunya Intel® Pentium® Dual-Core 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Intel® GMA X4500MHD Windows 7 Home Premium:

Samsung R R519-Aura T4300 Dunya, Intel® Pentium® Dual-Core, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Samsung R R519-Aura T4300 Dunya Intel® Pentium® Dual-Core 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Intel® GMA X4500MHD Windows 7 Home Premium:

Samsung R R519-Aura T4300 Dunya. Processor family: Intel® Pentium® Dual-Core, Processor model: T4300, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X4500MHD. Operating system installed: Windows 7 Home Premium. Weight: 2.55 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.