Samsung logo

Samsung R510-Aura T5750 Melroi Intel® Core™2 Duo 39.1 cm (15.4") 4 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91139
Info modified on:
22 Jan 2025, 04:54:59
Short summary description Samsung R510-Aura T5750 Melroi Intel® Core™2 Duo 39.1 cm (15.4") 4 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium Black:

Samsung R510-Aura T5750 Melroi, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 4 GB, 250 GB

Long summary description Samsung R510-Aura T5750 Melroi Intel® Core™2 Duo 39.1 cm (15.4") 4 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium Black:

Samsung R510-Aura T5750 Melroi. Processor family: Intel® Core™2 Duo, Processor model: T5750, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 9200M GS. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2.68 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.