Samsung logo

Samsung R510-FAA3 Intel® Core™2 Duo T5750 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X4500 Windows Vista Home Premium Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200666
Info modified on:
22 Jan 2025, 06:04:54
Short summary description Samsung R510-FAA3 Intel® Core™2 Duo T5750 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X4500 Windows Vista Home Premium Black:

Samsung R510-FAA3, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Samsung R510-FAA3 Intel® Core™2 Duo T5750 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X4500 Windows Vista Home Premium Black:

Samsung R510-FAA3. Processor family: Intel® Core™2 Duo, Processor model: T5750, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2.7 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.