Samsung R R509-Aura T3200 Daria, Intel® Pentium®, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 4 GB, 250 GB
Samsung R R509-Aura T3200 Daria. Processor family: Intel® Pentium®, Processor model: T3200, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2.68 kg