Samsung R R505-Aura RM72 Deelano, 2.1 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 4 GB, 320 GB, Windows Vista Home Premium
Samsung R R505-Aura RM72 Deelano. Processor model: RM-72, Processor frequency: 2.1 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 3470 Hybrid X2. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2.68 kg