Samsung logo

Samsung R40-T2050 Ceduin Intel® Core™ Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110224
Info modified on:
02 Feb 2025, 23:06:37
Short summary description Samsung R40-T2050 Ceduin Intel® Core™ Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition:

Samsung R40-T2050 Ceduin, Intel® Core™ Duo, 1.6 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 80 GB

Long summary description Samsung R40-T2050 Ceduin Intel® Core™ Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition:

Samsung R40-T2050 Ceduin. Processor family: Intel® Core™ Duo, Processor model: T2050, Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows XP Home Edition. Weight: 2.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.