Samsung NP-R20F002, Intel® Core™2 Duo, 1.66 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 1 GB, 160 GB
Samsung NP-R20F002. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1.66 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon X1250. Operating system installed: Windows Vista Home Premium. Weight: 2.39 kg