Samsung logo

Samsung QX QX411-W01US Intel® Core™ i5 i5-2410M 35.6 cm (14") 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109609
Info modified on:
27 Jan 2025, 08:56:18
Short summary description Samsung QX QX411-W01US Intel® Core™ i5 i5-2410M 35.6 cm (14") 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Premium Silver:

Samsung QX QX411-W01US, Intel® Core™ i5, 2.3 GHz, 35.6 cm (14"), 6 GB, 750 GB, Windows 7 Home Premium

Long summary description Samsung QX QX411-W01US Intel® Core™ i5 i5-2410M 35.6 cm (14") 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Premium Silver:

Samsung QX QX411-W01US. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 525M. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 2.3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.