Samsung logo

Samsung QX QX411-W01UB Intel® Core™ i5 i5-2430M 35.6 cm (14") HD 6 GB DDR3-SDRAM 640 GB HDD Windows Vista Home Premium Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127051
Info modified on:
25 Jan 2025, 22:32:51
Short summary description Samsung QX QX411-W01UB Intel® Core™ i5 i5-2430M 35.6 cm (14") HD 6 GB DDR3-SDRAM 640 GB HDD Windows Vista Home Premium Silver:

Samsung QX QX411-W01UB, Intel® Core™ i5, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 6 GB, 640 GB

Long summary description Samsung QX QX411-W01UB Intel® Core™ i5 i5-2430M 35.6 cm (14") HD 6 GB DDR3-SDRAM 640 GB HDD Windows Vista Home Premium Silver:

Samsung QX QX411-W01UB. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows Vista Home Premium. Product colour: Silver. Weight: 2.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.