Samsung logo

Samsung Q QX410-J01US Intel® Core™ i5 i5-460M 35.6 cm (14") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135052
Info modified on:
24 Jan 2025, 20:42:58
Short summary description Samsung Q QX410-J01US Intel® Core™ i5 i5-460M 35.6 cm (14") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black, Silver:

Samsung Q QX410-J01US, Intel® Core™ i5, 2.53 GHz, 35.6 cm (14"), 4 GB, 640 GB, Windows 7 Home Premium

Long summary description Samsung Q QX410-J01US Intel® Core™ i5 i5-460M 35.6 cm (14") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black, Silver:

Samsung Q QX410-J01US. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 4G. Discrete graphics card model: NVIDIA® GeForce® 310M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 2.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.