Samsung logo

Samsung Q Q470-ZT02 Intel® Core™ i5 i5-3210M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 8 Pink

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31817
Info modified on:
27 Jan 2025, 08:52:06
Short summary description Samsung Q Q470-ZT02 Intel® Core™ i5 i5-3210M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 8 Pink:

Samsung Q Q470-ZT02, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 4 GB, 500 GB, Windows 8

Long summary description Samsung Q Q470-ZT02 Intel® Core™ i5 i5-3210M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 8 Pink:

Samsung Q Q470-ZT02. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 630M. Operating system installed: Windows 8. Product colour: Pink

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.