Samsung logo

Samsung Q NP-Q430-JU01US laptop Intel® Core™ i5 i5-460M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146835
Info modified on:
23 Jan 2025, 19:00:11
Short summary description Samsung Q NP-Q430-JU01US laptop Intel® Core™ i5 i5-460M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black, Silver:

Samsung Q NP-Q430-JU01US, Intel® Core™ i5, 2.53 GHz, 35.6 cm (14"), 4 GB, 500 GB, Windows 7 Home Premium

Long summary description Samsung Q NP-Q430-JU01US laptop Intel® Core™ i5 i5-460M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black, Silver:

Samsung Q NP-Q430-JU01US. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 310M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 2.38 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.