Samsung logo

Samsung Q NP-Q320-AS04UK laptop Intel® Core™2 Duo P7350 34 cm (13.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G105M Windows Vista Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48481
Info modified on:
25 Jan 2025, 22:22:38
Short summary description Samsung Q NP-Q320-AS04UK laptop Intel® Core™2 Duo P7350 34 cm (13.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G105M Windows Vista Home Premium Black:

Samsung Q NP-Q320-AS04UK, Intel® Core™2 Duo, 2 GHz, 34 cm (13.4"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung Q NP-Q320-AS04UK laptop Intel® Core™2 Duo P7350 34 cm (13.4") 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® G105M Windows Vista Home Premium Black:

Samsung Q NP-Q320-AS04UK. Product type: Laptop. Processor family: Intel® Core™2 Duo, Processor model: P7350, Processor frequency: 2 GHz. Display diagonal: 34 cm (13.4"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® G105M. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.