Samsung logo

Samsung Q310-ASS2 Intel® Core™2 Duo P8400 33.8 cm (13.3") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24376
Info modified on:
29 Jan 2025, 18:58:01
Short summary description Samsung Q310-ASS2 Intel® Core™2 Duo P8400 33.8 cm (13.3") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium:

Samsung Q310-ASS2, Intel® Core™2 Duo, 2.26 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 4 GB, 320 GB

Long summary description Samsung Q310-ASS2 Intel® Core™2 Duo P8400 33.8 cm (13.3") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9200M GS Windows Vista Home Premium:

Samsung Q310-ASS2. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2.26 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 9200M GS. Operating system installed: Windows Vista Home Premium. Weight: 2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.