Samsung Q210-Aura P8600, Intel® Core™2 Duo, 2.4 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 3 GB, 320 GB
Samsung Q210-Aura P8600. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2.4 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 9200M GS. Operating system installed: Windows Vista Home Premium. Weight: 1.95 kg