Samsung logo

Samsung Q210-AS04UK Intel® Core™2 Duo T6400 30.7 cm (12.1") 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce Go 9200M GS Windows Vista Home Premium Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35430
Info modified on:
30 Jan 2025, 19:32:35
Short summary description Samsung Q210-AS04UK Intel® Core™2 Duo T6400 30.7 cm (12.1") 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce Go 9200M GS Windows Vista Home Premium Black:

Samsung Q210-AS04UK, Intel® Core™2 Duo, 2 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 4 GB, 320 GB

Long summary description Samsung Q210-AS04UK Intel® Core™2 Duo T6400 30.7 cm (12.1") 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce Go 9200M GS Windows Vista Home Premium Black:

Samsung Q210-AS04UK. Processor family: Intel® Core™2 Duo, Processor model: T6400, Processor frequency: 2 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA GeForce Go 9200M GS. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2 kg

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.