Samsung logo

Samsung Q1 Intel® Pentium® 32 GB 17.8 cm (7") 1 GB Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107976
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung Q1 Intel® Pentium® 32 GB 17.8 cm (7") 1 GB Black:

Samsung Q1, 17.8 cm (7"), 1024 x 600 pixels, 32 GB, 1 GB, 0.8 GHz, Black

Long summary description Samsung Q1 Intel® Pentium® 32 GB 17.8 cm (7") 1 GB Black:

Samsung Q1. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 32 GB. Processor frequency: 0.8 GHz, Processor family: Intel® Pentium®. Internal memory: 1 GB. Card reader integrated. Weight: 653 g. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.