Samsung logo

Samsung Q1 Ultra Intel® Pentium® 80 GB 17.8 cm (7") 1 GB Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90320
Info modified on:
22 Jan 2024, 09:44:53
Short summary description Samsung Q1 Ultra Intel® Pentium® 80 GB 17.8 cm (7") 1 GB Black:

Samsung Q1 Ultra, 17.8 cm (7"), 1024 x 600 pixels, 80 GB, 1 GB, 0.8 GHz, Black

Long summary description Samsung Q1 Ultra Intel® Pentium® 80 GB 17.8 cm (7") 1 GB Black:

Samsung Q1 Ultra. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 80 GB. Processor frequency: 0.8 GHz, Processor family: Intel® Pentium®. Internal memory: 1 GB. Card reader integrated. Weight: 690 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.