Samsung logo

Samsung Q Q1 Ultra HSDPA Intel® Pentium® 40 GB 17.8 cm (7") 1 GB Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100597
Info modified on:
22 Jan 2024, 09:44:53
Short summary description Samsung Q Q1 Ultra HSDPA Intel® Pentium® 40 GB 17.8 cm (7") 1 GB Black:

Samsung Q Q1 Ultra HSDPA, 17.8 cm (7"), 1024 x 600 pixels, 40 GB, 1 GB, 0.8 GHz, Black

Long summary description Samsung Q Q1 Ultra HSDPA Intel® Pentium® 40 GB 17.8 cm (7") 1 GB Black:

Samsung Q Q1 Ultra HSDPA. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 40 GB. Processor frequency: 0.8 GHz, Processor family: Intel® Pentium®. Internal memory: 1 GB. Card reader integrated. Weight: 690 g. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.