Samsung logo

Samsung P P560 Intel® Core™2 Duo T6670 Laptop 39.1 cm (15.4") 4 GB DDR3-SDRAM 250 GB NVIDIA® GeForce® 9600M GS Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44723
Info modified on:
28 Jan 2025, 10:36:28
Short summary description Samsung P P560 Intel® Core™2 Duo T6670 Laptop 39.1 cm (15.4") 4 GB DDR3-SDRAM 250 GB NVIDIA® GeForce® 9600M GS Windows 7 Professional Black:

Samsung P P560, Intel® Core™2 Duo, 2.2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 4 GB, 250 GB

Long summary description Samsung P P560 Intel® Core™2 Duo T6670 Laptop 39.1 cm (15.4") 4 GB DDR3-SDRAM 250 GB NVIDIA® GeForce® 9600M GS Windows 7 Professional Black:

Samsung P P560. Product type: Laptop. Processor family: Intel® Core™2 Duo, Processor model: T6670, Processor frequency: 2.2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 9600M GS. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.67 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.