Samsung P P560-AA02BE, Intel Pentium Mobile, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB
Samsung P P560-AA02BE. Processor family: Intel Pentium Mobile, Processor model: T5800, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows Vista Business. Weight: 2.7 kg