Samsung logo

Samsung P P500-RA02IT Intel® Core™2 Duo T5550 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1250 Windows XP Professional Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75234
Info modified on:
02 Feb 2025, 23:02:39
Short summary description Samsung P P500-RA02IT Intel® Core™2 Duo T5550 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1250 Windows XP Professional Black:

Samsung P P500-RA02IT, Intel® Core™2 Duo, 1.83 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Samsung P P500-RA02IT Intel® Core™2 Duo T5550 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1250 Windows XP Professional Black:

Samsung P P500-RA02IT. Processor family: Intel® Core™2 Duo, Processor model: T5550, Processor frequency: 1.83 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon Xpress 1250. Operating system installed: Windows XP Professional. Product colour: Black. Weight: 2.68 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.