Samsung logo

Samsung NC10-anyNet N270 WBT Intel Pentium Mobile Netbook 25.9 cm (10.2") 2K Ultra HD 1 GB DDR2-SDRAM Windows XP Home Edition White

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36601
Info modified on:
19 Jul 2024, 20:13:26
Short summary description Samsung NC10-anyNet N270 WBT Intel Pentium Mobile Netbook 25.9 cm (10.2") 2K Ultra HD 1 GB DDR2-SDRAM Windows XP Home Edition White:

Samsung NC10-anyNet N270 WBT, Intel Pentium Mobile, 1.6 GHz, 25.9 cm (10.2"), 2048 x 1536 pixels, 1 GB, Windows XP Home Edition

Long summary description Samsung NC10-anyNet N270 WBT Intel Pentium Mobile Netbook 25.9 cm (10.2") 2K Ultra HD 1 GB DDR2-SDRAM Windows XP Home Edition White:

Samsung NC10-anyNet N270 WBT. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 25.9 cm (10.2"), HD type: 2K Ultra HD, Display resolution: 2048 x 1536 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: White. Weight: 1.33 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.