Samsung logo

Samsung N N510-anyNet N270 BN7BT Intel Pentium Mobile Netbook 29.5 cm (11.6") 1 GB DDR2-SDRAM Windows 7 Starter Black

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41806
Info modified on:
22 Jan 2025, 06:24:03
Short summary description Samsung N N510-anyNet N270 BN7BT Intel Pentium Mobile Netbook 29.5 cm (11.6") 1 GB DDR2-SDRAM Windows 7 Starter Black:

Samsung N N510-anyNet N270 BN7BT, Intel Pentium Mobile, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 1 GB, Windows 7 Starter

Long summary description Samsung N N510-anyNet N270 BN7BT Intel Pentium Mobile Netbook 29.5 cm (11.6") 1 GB DDR2-SDRAM Windows 7 Starter Black:

Samsung N N510-anyNet N270 BN7BT. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1.41 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.